Gast Group Pneumatics, Hydraulics - Valves and Control 5420000

Description
Valve
Description
Valve

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 5420000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
5420000
Pneumatics, Hydraulics - Valves and Control 5420000
Valve

Valve

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 5420000
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FASPROP - 17-216C-00241+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.20 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details