Crouzet
Valves and Control
81513076
Description
Sub-Base, End DIN Rail
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base, End DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81513076
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1245-ND |
81513076 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base, End
|
Sub-Base, End
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Directional; Plug
Primary Material
Aluminum; PTFE; CTFE
Media
Chemical
View Details
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
4351.13 psi (3062 m H2O)
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Kuriyama of America, Inc.
Valve Type
Foot Valve
Primary Material
Cast Iron
Valve Size
1.50 inch (38.10 mm)
View Details