Crouzet Pneumatics, Hydraulics - Valves and Control 81529014

Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81529014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81529014
Pneumatics, Hydraulics - Valves and Control 81529014
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81529014
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Flow Restrictor, Fixed
Media Air, Inert Gas; Air
Valve Size 0.02 inch (0.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details