Crouzet
Valves and Control
81517101
Description
Sub-Base DIN Rail
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81517101
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1259-ND |
81517101 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base
|
Sub-Base
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Media
Gas; Air; Compressed Air
Actuation
Manual
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details