Crouzet Valves and Control 81517206

Description
Sub-Base Rod Mount
Request a Quote Datasheet
Description
Sub-Base Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1262-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1262-ND
Valves and Control 966-1262-ND
Sub-Base Rod Mount

Sub-Base Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81517206 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81517206
Pneumatics, Hydraulics - Valves and Control 81517206
Sub-Base Rod Mount

Sub-Base Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1262-ND 81517206
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base Sub-Base
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Ball Check Valve 0 5 4 - 1218010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details