Crouzet Pneumatics, Hydraulics - Valves and Control 81552102

Description
Sub-Base, End DIN Rail
Description
Sub-Base, End DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 81552102 from Quarktwin Technology Ltd. is a sub-base designed for pneumatic and hydraulic applications. It features multiple input and output ports, including a supply port and various signal ports for cycle start, in-cycle, end of cycle, and reset functions. The ports accommodate semi-rigid tubing with an outer diameter of 5/32,Äù (4 mm) and a supply port of 1/4,Äù (6.35 mm). The product is suitable for mounting on DIN rails and includes indicators for supply and cycle status. This sub-base is intended for use in systems requiring precise control and sequencing of pneumatic or hydraulic operations.

Datasheet Summary
Powered by GS/AI

The part number 81552102 from Quarktwin Technology Ltd. is a sub-base designed for pneumatic and hydraulic applications. It features multiple input and output ports, including a supply port and various signal ports for cycle start, in-cycle, end of cycle, and reset functions. The ports accommodate semi-rigid tubing with an outer diameter of 5/32,Äù (4 mm) and a supply port of 1/4,Äù (6.35 mm). The product is suitable for mounting on DIN rails and includes indicators for supply and cycle status. This sub-base is intended for use in systems requiring precise control and sequencing of pneumatic or hydraulic operations.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81552102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81552102
Pneumatics, Hydraulics - Valves and Control 81552102
Sub-Base, End DIN Rail

Sub-Base, End DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81552102
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base, End
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Ball Check Valve 0 5 4 - 1220030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details