Quarktwin Technology Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-WAY BFV, SS DISC, 8" 200 PSI C | |
| 2-WAY BFV, SS DISC,10" 200 PSI C | |
| 2-WAY BFV, SS DISC,12" 200 PSI C | |
| 2-WAY BFV, SS DISC,12",W/ NON-SP | |
| 2-WAY DI BFV, SS DISC, 16", CV 1 | |
| 2-WAY DI BFV, SS DISC, 2", CV 11 | |
| 2-WAY DI BFV, SS DISC, 2.5", CV | |
| 2-WAY DI BFV, SS DISC, 3", CV 30 | |
| 2-WAY DI BFV, SS DISC, 4", CV 60 | |
| 2-WAY DI BFV, SS DISC, 5", CV 10 | |
| 2-WAY DI BFV, SS DISC, 6", CV 15 | |
| 2/2 Maintained Motorized Valve Free Hanging (In-Line) | |
| 2/2 Maintained Solenoid Valve Free Hanging (In-Line) | |
| 2/2 Normally Closed Solenoid Valve Assembly | |
| 2/2 Normally Closed Solenoid Valve Free Hanging (In-Line) | |
| 3-WAY BFV, SS DISC 10", CV5340,W | |
| 3-WAY BFV, SS DISC 8", CV3136,W/ | |
| 3-WAY DI BFV, SS DISC, 2.5", CV | |
| 3-WAY DI BFV, SS DISC, 4", CV 60 | |
| 3-WAY DI BFV, SS DISC, 5", CV 10 | |
| 3-WAY DI BFV, SS DISC, 6", CV 15 | |
| BUTTERFLY VALVE,10",2-WAY,5340 C | |
| BUTTERFLY VALVE,14",2-WAY,1191 7 | |
| BUTTERFLY VALVE,4",2-WAY 600 CV, | |
| BUTTERFLY VALVE,4",2-WAY,435 CV, | |
| BUTTERFLY VALVE,4",2-WAY,451 CV, | |
| BUTTERFLY VALVE,4",2-WAY,600 CV, | |
| BUTTERFLY VALVE,5",2-WAY, 1020 C | |
| BUTTERFLY VALVE,5",2-WAY,1022 CV | |
| BUTTERFLY VALVE,5",2-WAY,688 CV, | |
| BUTTERFLY VALVE,5",2-WAY,714 CV, | |
| BUTTERFLY VALVE,6",2-WAY,1041 CV | |
| BUTTERFLY VALVE,6",2-WAY,1103 CV | |
| BUTTERFLY VALVE,6",2-WAY,1579 CV | |
| BUTTERFLY VALVE,8",2-WAY,2064 CV | |
| BUTTERFLY VALVE,8",2-WAY,3136 CV | |
| Globe Valve | |
| Solenoid Pump Free Hanging (In-Line) | |
| VALVE ACTUATOR,NON-SPRING, 24V,MF |
| << Prev | Next >> |