Crouzet
Valves and Control
81532102
Description
Sub-Base DIN Rail
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81532102
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1288-ND |
81532102 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base
|
Sub-Base
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Solenoid; Shut Off
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Check
Media
Gas
Maximum Pressure
2987.78 psi (2103 m H2O)
View Details