Crouzet Pneumatic Solenoid Valves 81519132

Description
Crouzet 81519132 Solenoid Valve
Request a Quote Datasheet
Description
Crouzet 81519132 Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2382492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2382492
Pneumatic Solenoid Valves 2382492
Crouzet 81519132 Solenoid Valve

Crouzet 81519132 Solenoid Valve

Supplier's Site
Valves and Control - 966-1264-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1264-ND
Valves and Control 966-1264-ND
PNEUM VLV SOLNOID 3/2 24VDC N.O.

PNEUM VLV SOLNOID 3/2 24VDC N.O.

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519132
Pneumatics, Hydraulics - Valves and Control 81519132
PNEUM VLV SOLNOID 3/2 24VDC N.O.

PNEUM VLV SOLNOID 3/2 24VDC N.O.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 2382492 966-1264-ND 81519132
Product Name Pneumatic Solenoid Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-100-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details