Crouzet
Valves and Control
81513040
Description
Sub-Base, End DIN Rail
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base, End DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81513040
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
81513040-ND |
81513040 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base, End
|
Sub-Base, End
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Butterfly
Valve Size
5.91 inch (150.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details