Crouzet Pneumatics, Hydraulics - Valves and Control 81513570

Description
Pressure Operated Pressure Switch Chassis Mount
Description
Pressure Operated Pressure Switch Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81513570 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513570
Pneumatics, Hydraulics - Valves and Control 81513570
Pressure Operated Pressure Switch Chassis Mount

Pressure Operated Pressure Switch Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81513570
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Pressure Switch
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
APCO Swing Check Valves (CVS-6000) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details