Crouzet Valves and Control 81519340

Description
MINIATURE SOLENOIDE VALVE 815193
Request a Quote Datasheet
Description
MINIATURE SOLENOIDE VALVE 815193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81519340-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81519340-ND
Valves and Control 81519340-ND
MINIATURE SOLENOIDE VALVE 815193

MINIATURE SOLENOIDE VALVE 815193

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519340 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519340
Pneumatics, Hydraulics - Valves and Control 81519340
MINIATURE SOLENOIDE VALVE 815193

MINIATURE SOLENOIDE VALVE 815193

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81519340-ND 81519340
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details