Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
CROUZET
81733501 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Crouzet
Pneumatics, Hydraulics - Valves and Control
81733501
Description
PNEUM VALVE DUAL RND PSHBTN NC
Quarktwin Technology Ltd.
Done
Description
PNEUM VALVE DUAL RND PSHBTN NC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81733501
Pneumatics, Hydraulics - Valves and Control
81733501
PNEUM VALVE DUAL RND PSHBTN NC
PNEUM VALVE DUAL RND PSHBTN NC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Industrial Valves
Product Number
81733501
Product Name
Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data
Similar Products
ValvTechnologies, Inc.
Parallel Slide Gate Seat-Protected Valves
IsoTech®
Specs
Valve Type
Metal Seated; Gate
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; LP Gas; Steam
View Details
IMI Life Science
15mm MICROSOL Interface IS
01-312E-06-HP+H012003+BCC
Specs
Media
Gas; Air
Valve Size
0.12 inch (3.00 mm)
Number of Ports
3
View Details
Petersen Products Co.
Packing Seal Petestop® 1.875 Inf Ram, 8" X150 Lb, 3/4" Valve
931-1219-08
Specs
Primary Material
Steel
Valve Size
0.75 inch (19.05 mm)
View Details
DeZURIK, Inc.
DeZURIK Metal Cutting Cast Stainless Steel Knife Gate Valve (KGC-MC)
Specs
Valve Type
Gate
View Details