Crouzet Pneumatics, Hydraulics - Valves and Control 81921716

Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81921716 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921716
Pneumatics, Hydraulics - Valves and Control 81921716
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81921716
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details