Crouzet Valves and Control 81531001

Description
Sub-Base Rod Mount
Request a Quote Datasheet
Description
Sub-Base Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1058-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1058-ND
Valves and Control 966-1058-ND
Sub-Base Rod Mount

Sub-Base Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81531001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81531001
Pneumatics, Hydraulics - Valves and Control 81531001
Sub-Base Rod Mount

Sub-Base Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1058-ND 81531001
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base Sub-Base
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details