Crouzet Valves and Control 81532001

Description
Sub-Base Chassis Mount
Request a Quote Datasheet
Description
Sub-Base Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1028-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1028-ND
Valves and Control 966-1028-ND
Sub-Base Chassis Mount

Sub-Base Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81532001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81532001
Pneumatics, Hydraulics - Valves and Control 81532001
Sub-Base Chassis Mount

Sub-Base Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1028-ND 81532001
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base Sub-Base
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981333 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Sporlan Oil Level Control Components - ROF-413-T REPLACEABLE FILTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
Connection Description Field Supplied
View Details
10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details