Crouzet Valves and Control 81513535

Description
PNEUM PRESSURE SWTCH 3-8BAR BASE
Request a Quote Datasheet
Description
PNEUM PRESSURE SWTCH 3-8BAR BASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1253-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1253-ND
Valves and Control 966-1253-ND
PNEUM PRESSURE SWTCH 3-8BAR BASE

PNEUM PRESSURE SWTCH 3-8BAR BASE

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513535 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513535
Pneumatics, Hydraulics - Valves and Control 81513535
PNEUM PRESSURE SWTCH 3-8BAR BASE

PNEUM PRESSURE SWTCH 3-8BAR BASE

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1253-ND 81513535
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details