Quarktwin Technology Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 29
Product Name Notes
1/2in. 70/260# Style 5; 70/260#
1/2in. Nc Gl 9-13# W/A 1.7
2-WAY ACTUATED CONTROL BALL VALV
2-WAY VALVES 2I NPT SS SEAT
2-WAY VALVES 3/4 PN16 CV 2,9
2-WAY VALVES 3/4 PN16 CV4,6 N
2-WAY, 11/4 CV18
2-WAY,1, CV 7,8
2-WAY,1, CV11
2-WAY,1,CV 5,5
2-WAY,11/2, CV30
2/2 Control Valve, Maintained Sub-Base Mount
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)
2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
2/2 Normally Open, One-Way Solenoid Valve Free Hanging (In-Line)
3-WAY ACTUATED CONTROL BALL VALV
3-WAY VALVES 1/2 PN16 CV 0,3
3-WAY VALVES 1/2 PN16 CV 0,5
3-WAY VALVES 1/2 PN16 CV 0,7
3-WAY VALVES 1/2 PN16 CV 1,2
3-WAY VALVES 1/2 PN16 CV 1,9
3-WAY VALVES 1/2 PN16CV0,7 S
3-WAY VALVES 1/2 PN16CV1,2 SW
3-WAY VALVES 1/2 PN16CV1,9 SW
3-WAY VALVES 3/4 PN16 CV 2,9
3-WAY VALVES 3/4 PN16 CV 4,6
3-WAY VALVES 3/4 PN16CV 2,9 S
3-WAY VALVES 3/4 PN16CV 4,6 S
3-WAY,1, CV11
3-WAY,1, CV5,5
3-WAY,1, CV7,8
3-WAY,11/2, CV25
3-WAY,11/4, CV18V5863A3036
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
3/2 Normally Open Solenoid Valve Chassis Mount
5/2 Solenoid Valve Chassis Mount
Act Va-6100-Hgc With; Electric
Actuator 24 Vac; Lb; Incremental
Butterfly Valve
CHECK VALVE KIT
Commercial Water Reg Valv; 2 1/2
Control Valve Free Hanging (In-Line)
Control Valve, Maintained Free Hanging (In-Line)
Control Valve, Maintained Sub-Base Mount
DESIGNED TO SHUT OFF ANY WATER O
ELECTRIC LINEAR VALVE ACTUATOR
Electric Valve Actuator; Nsr 0-1
Electric Valve Actuator
EPIV, 1", 2-WAY, 18.2
EPIV, 1/2", 2-WAY, 5.5
EPIV, 2", 2-WAY, 100
EPIV, 2", 2-WAY, 76.1
EPIV, 3/4", 2-WAY, 10.3
Flow Restrictor, Adjustable
Globe Valve
LOGIC OR Logic Element Sub-Base Mount
Non-Return Valve (Check Valve) Free Hanging (In-Line)
Non-Return Valve (Check Valve)
Pneu Vlv Actuator; Exposed Yoke
PNEUMATIC VALVE ACTUATOR 8-11PSI
PNEUMATIC VALVE ACTUATOR
Pres Actuated Water Valve; 140/2
Pressure Pump Chassis Mount
Pressure Switch Free Hanging (In-Line)
Pressure Switch Sub-Base Mount
Reducing Valve Free Hanging (In-Line)
REMOTELY PILOT IRRIGATION VALVES
SCHRADER VALVE
SINGLE SEATED 2-WAY VALVE
Sub-Base Sub-Base Mount
Vacuum Pump Chassis Mount
VALVE ACTUATOR DIGITAL INTERFACE
VALVE ACTUATOR,ELECTRONIC FAIL-S
VALVE ACTUATOR,NON-SPRING, 120V,M
VALVE ACTUATOR,NON-SPRING, 120V,O
VALVE ACTUATOR,NON-SPRING, 230V,M
VALVE ACTUATOR,NON-SPRING, 230V,O
VALVE ACTUATOR,NON-SPRING, 24V,FL
VALVE ACTUATOR,NON-SPRING, 24V,MF
VALVE ACTUATOR,NON-SPRING, 24V,MO
VALVE ACTUATOR,NON-SPRING, 24V,ON
VALVE ACTUATOR,SPRING RETURN,120
VALVE ACTUATOR,SPRING RETURN,24
VALVE ACTUATOR,SPRING RETURN,24V
VALVE ACTUATOR

<< Prev Next >>