Shenzhen Shengyu Electronics Technology Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
*DO NOT USE* **REPLACED BY 70-22
30MM PB CUSTOMER SPECIAL
ILLUMINATION PUSHBUTTON MAIN 1NC
PENDANT STATION 600VAC 10A SPECI
PENDANT STATION 600VAC 5A T-BW
PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM TYPE
PUSHBUTTON +OPTIONS
PUSHBUTTON 600VAC 10A 30MM TYPE
PUSHBUTTON 600VAC 10AMP 30MM TYP
RUGGED METAL PUSHBUTTON
STANDARD DUTY PENDANT STATION TY
SWITCH DIMMER HENCOL 19
SWITCH DIMMER
SWITCH H/L 3POS
SWITCH MOM NC
SWITCH PB ON-OFF SPST 5A 125V
SWITCH PB SPDT 0.2A 24V
SWITCH PB SPDT 0.4VA 20V
SWITCH PB SPDT 3A 120V
SWITCH PB SPDT 3A 240V
SWITCH PB SPDT 3A 24V
SWITCH PB SPST-NO 0.4VA 20V
SWITCH PB SPST-NO 3A 120V
SWITCH PUSH 3PDT 0.4VA 20V
SWITCH PUSH BUTTON
SWITCH PUSH DPDT 0.4VA 20V
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPST 10A 125V
SWITCH PUSH SPST-NC 0.25A 120V
SWITCH PUSH SPST-NC 0.4VA 20V
SWITCH PUSH SPST-NC 1A 120V
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH PUSH SPST-NO 0.5A 120V
SWITCH PUSH SPST-NO 1A 120V
SWITCH PUSH SPST-NO 1A 125V
SWITCH PUSH SPST-NO 3A 120V
SWITCH PUSHBUTTON 3PDT 1A 120V
SWITCH PUSHBUTTON 4PDT 1A 120V
SWITCH PUSHBUTTON DPDT 1A 120V
SWITCH PUSHBUTTON DPDT 6A 120V
SWITCH PUSHBUTTON SPDT 0.4VA 20V
SWITCH PUSHBUTTON SPDT 1A 120V
SWITCH PUSHBUTTON SPDT 3A 120V
SWITCH PUSHBUTTON SPDT 3A 240V
SWITCH PUSHBUTTON SPDT 6A 120V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH T/S HENCOL 22
Switches

<< Prev Next >>