Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches Switch Pb Spdt Mom Solder Lug
PB SWITCH, SPDT, 0.4VA, 20V, SOLDER LUG; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder Lug; Product Range:8060 Series; RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1649-ND | 8168LHZBE2 | 82AC4639 | 8168LHZBE2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 20V, Solder Lug; Switch Operation C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals; Solder Lug | Solder Terminals |
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |