Pushbutton Switches Pushbutton
SWITCH PUSH SPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8125SD9V2BE | 8125SD9V2BE | 37AH7953 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Features | RoHS | ||
| Max Current Rating | 1 amps | ||
| Max AC Voltage Rating | 20 volts | 20 volts |