Pushbutton Switch SPDT Standard Through Hole, Right Angle
PB SWITCH, SPDT, 0.4VA, 20V, THT; Product Range:8060 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes
8060 Series, Alternate Action and Momentary Pushbutton Switches
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches ON-MOM SPDT R/A PCB
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1650-ND | 37AH8138 | 70128439 | 8168SH9ABE2 | 8168SH9ABE2 |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components | Switch, PC-MNT, Pushbutton, SPDT, ON-MOM., ALT. ACTION & MOM/RT ANGLE MOUNTING | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |