C&K Components Push Button Switches 8125SHZBE

Description
C & K 8125SHZBE Push Button Switch
Request a Quote Datasheet
Description
C & K 8125SHZBE Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2048054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2048054
Push Button Switches 2048054
C & K 8125SHZBE Push Button Switch

C & K 8125SHZBE Push Button Switch

Supplier's Site
Pushbutton Switches - CKN4022-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4022-ND
Pushbutton Switches CKN4022-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8125SHZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125SHZBE
Switches - Pushbutton Switches 8125SHZBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Switch, PNL-MNT, Pushbutton, SPDT, ON-MOM., Snap Action MOM W/Solder TerminalS - 70128332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PNL-MNT, Pushbutton, SPDT, ON-MOM., Snap Action MOM W/Solder TerminalS
70128332
Switch, PNL-MNT, Pushbutton, SPDT, ON-MOM., Snap Action MOM W/Solder TerminalS 70128332
Snap-Acting Momentary Pushbutton Switches, Panel Mount Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated. A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED. Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185". Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.

Snap-Acting Momentary Pushbutton Switches, Panel Mount
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185".
Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.

Supplier's Site
Pb Sw, Spdt, 0.4Va, 20V, Panel, White; Product Range C&k Components - 37AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Panel, White; Product Range C&k Components
37AH7963
Pb Sw, Spdt, 0.4Va, 20V, Panel, White; Product Range C&k Components 37AH7963
PB SW, SPDT, 0.4VA, 20V, PANEL, WHITE; Product Range:8020 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, PANEL, WHITE; Product Range:8020 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8125SHZBE
Pushbutton Switches 8125SHZBE
Pushbutton Switches ON-MOM SPDT SLDR

Pushbutton Switches ON-MOM SPDT SLDR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2048054 CKN4022-ND 8125SHZBE 70128332 37AH7963 8125SHZBE
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Switch, PNL-MNT, Pushbutton, SPDT, ON-MOM., Snap Action MOM W/Solder TerminalS Pb Sw, Spdt, 0.4Va, 20V, Panel, White; Product Range C&k Components Pushbutton Switches
Actuator Specifications Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact On-(On) On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Terminals Solder Lug
Features RoHS Has CSA Certification; Is UL listed; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
E program - EDP - Mushroom button - EDP35RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Button Switches - 4412902 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features RoHS
View Details
4 suppliers