Pushbutton Switch DPDT Standard Panel Mount, Snap-In
PB SWITCH, DPDT, 1A, 120VAC, SOLDER LUG; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8020 Series; RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 1A 120V
Pushbutton Switches ON-(ON) DPDT SLDR MT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4027-ND | 82AC4642 | 8221J81ZGE22 | 8221J81ZGE22 |
| Product Name | Pushbutton Switches | Pb Switch, Dpdt, 1A, 120Vac, Solder Lug; Switch Operation C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Pin |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |