SWITCH PUSH SPST-NC 1A 120V
Pushbutton Switches SWITCH PB SPST MOM 1A PCB
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8534SCGE2 | 37AH8432 | 8534SCGE2 |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | ||
| Max Current Rating | 1 amps | 1 amps |