C&K Components Pushbutton Switches 8168LHCQE2

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11053-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11053-ND
Pushbutton Switches CKN11053-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8168LHCQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8168LHCQE2
Switches - Pushbutton Switches 8168LHCQE2
SWITCH PUSHBUTTON SPDT 6A 120V

SWITCH PUSHBUTTON SPDT 6A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8168LHCQE2
Pushbutton Switches 8168LHCQE2
Pushbutton Switches 6A 250VAC 28VDC ON(ON) SPDT PCB

Pushbutton Switches 6A 250VAC 28VDC ON(ON) SPDT PCB

Buy Now Datasheet
Pushbutton C&k Components - 37AH8086 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8086
Pushbutton C&k Components 37AH8086
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11053-ND 8168LHCQE2 8168LHCQE2 37AH8086
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010D05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 4732012 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details