C&K Components Switches - Pushbutton Switches 8421SHWGE

Description
SWITCH PUSHBUTTON 4PDT 1A 120V
Datasheet
Description
SWITCH PUSHBUTTON 4PDT 1A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 8421SHWGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8421SHWGE
Switches - Pushbutton Switches 8421SHWGE
SWITCH PUSHBUTTON 4PDT 1A 120V

SWITCH PUSHBUTTON 4PDT 1A 120V

Supplier's Site
Pushbutton C&k Components - 37AH8326 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8326
Pushbutton C&k Components 37AH8326
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8421SHWGE
Pushbutton Switches 8421SHWGE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8421SHWGE 37AH8326 8421SHWGE
Product Name Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PDT
Terminal Type Wire Leads
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Incandescent Module 800F PB - 800F-D1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 6 volts
Max DC Voltage Rating 6 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details