Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches Switch Pb Spdt 1A Plngr W/Vbrkt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1612-ND | 8121MD3V3GE | 8121MD3V3GE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 1 amps | 1 amps | 1 amps |