Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switches Pushbutton
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8125SD3V4BE-ND | 8125SD3V4BE | 37AH7935 | 8125SD3V4BE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |