Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switches ON-MOM SPDT RA SLDR
PB SW, SPDT, 0.02A, 20VAC, THT, WHITE; Product Range:-; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:20mA RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4014-ND | 8125SD9ABE | 37AH7944 | 8125SD9ABE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 0.02A, 20Vac, Tht, White; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |