Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches ON ON SPDT 6A 250VAC 28VDC
6 A @ 120 VAC , Alternate Action and Momentary Pushbutton Switches
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Panel Cut Out: 0.500 × 0.600".
All models have epoxy terminal seal and are compatible with all in.bottom-washin. PCB Cleaning methods.
SWITCH PUSHBUTTON SPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1604-ND | 8161J81ZQE22 | 70128399 | 37AH7981 | 8161J81ZQE22 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC;3A@250VAC, SPDT, ON-ON | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals | |
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |