Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8121SD3V6GE | 37AH7819 | 8121SD3V6GE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Features | RoHS | ||
| Max Current Rating | 1 amps | 1 amps | |
| Max AC Voltage Rating | 125 volts | 120 volts |