C&K Components Switches - Pushbutton Switches 8121SDCGE

Description
Win Source Part Number: 1007452-8121SDCGE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 8121SDCGE-ND,CKN1622 ,*8121SDCGE,2266-812 1SDCGE Base Product Number: 8121SD
Request a Quote Datasheet
Description
Win Source Part Number: 1007452-8121SDCGE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 8121SDCGE-ND,CKN1622 ,*8121SDCGE,2266-812 1SDCGE Base Product Number: 8121SD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1007452-8121SDCGE
Switches - Pushbutton Switches 1007452-8121SDCGE
Win Source Part Number: 1007452-8121SDCGE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 8121SDCGE-ND,CKN1622 ,*8121SDCGE,2266-812 1SDCGE Base Product Number: 8121SD

Win Source Part Number: 1007452-8121SDCGE
Category: Switches>Pushbutton Switches
Series: 8020
Type: Standard
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 8121SDCGE-ND,CKN1622,*8121SDCGE,2266-8121SDCGE
Base Product Number: 8121SD

Buy Now Datasheet
Pushbutton Switches - CKN1622-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1622-ND
Pushbutton Switches CKN1622-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8121SDCGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121SDCGE
Switches - Pushbutton Switches 8121SDCGE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8121SDCGE
Pushbutton Switches 8121SDCGE
Pushbutton Switches Switch Pb Spdt 1A Plunger Pcb

Pushbutton Switches Switch Pb Spdt 1A Plunger Pcb

Buy Now Datasheet
Pushbutton C&k Components - 37AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH7805
Pushbutton C&k Components 37AH7805
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1007452-8121SDCGE CKN1622-ND 8121SDCGE 8121SDCGE 37AH7805
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 355366 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329328-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details