Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSHBUTTON DPDT 1A 120V
Pushbutton Switches Switch Pb Dpdt 1A W/ Vbracket Pcb
PB SWITCH, DPDT, 1A, 120VAC, THT; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1635-ND | 8221SD9V3GE | 8221SD9V3GE | 82AC4284 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 1A, 120Vac, Tht; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin | |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |