C&K Components Pushbutton Switches 8125SHCBE

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4029-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4029-ND
Pushbutton Switches CKN4029-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pb Sw, Spdt, 0.02A, 20Vac, Tht, White; Product Range C&k Components - 37AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.02A, 20Vac, Tht, White; Product Range C&k Components
37AH7960
Pb Sw, Spdt, 0.02A, 20Vac, Tht, White; Product Range C&k Components 37AH7960
PB SW, SPDT, 0.02A, 20VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:5.72mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

PB SW, SPDT, 0.02A, 20VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:5.72mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Switch, Pushbutton, Momentary, PANEL-MOUNT, Solder TerminalS - 70128695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Momentary, PANEL-MOUNT, Solder TerminalS
70128695
Switch, Pushbutton, Momentary, PANEL-MOUNT, Solder TerminalS 70128695
Snap-Acting Momentary Pushbutton Switches, Panel Mount Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated. A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED. Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185". Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.

Snap-Acting Momentary Pushbutton Switches, Panel Mount
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185".
Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8125SHCBE
Pushbutton Switches 8125SHCBE
Pushbutton Switches ON-MOM SPDT PC

Pushbutton Switches ON-MOM SPDT PC

Buy Now Datasheet
Switches - Pushbutton Switches - 8125SHCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125SHCBE
Switches - Pushbutton Switches 8125SHCBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4029-ND 37AH7960 70128695 8125SHCBE 8125SHCBE
Product Name Pushbutton Switches Pb Sw, Spdt, 0.02A, 20Vac, Tht, White; Product Range C&k Components Switch, Pushbutton, Momentary, PANEL-MOUNT, Solder TerminalS Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1116526 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 368811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details