Pushbutton Switches Pushbutton
SWITCH PUSH SPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8125SHW1BE | 8125SHW1BE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Features | RoHS | |
| Max Current Rating | 1 amps | |
| Max AC Voltage Rating | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |