Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Switch Pb Spdt .4Va W/Vbracket
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1631-ND | 8125SD9V3BE | 8125SD9V3BE | 37AH7954 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |