Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches ON-MOM SPDT
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1602-ND | 37AH7893 | 8125J82ZBE22 | 8125J82ZBE22 |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | |
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |