C&K Components Pushbutton Switches 8168LHZQE2

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4018-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4018-ND
Pushbutton Switches CKN4018-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8168LHZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8168LHZQE2
Switches - Pushbutton Switches 8168LHZQE2
SWITCH PUSHBUTTON SPDT 6A 120V

SWITCH PUSHBUTTON SPDT 6A 120V

Supplier's Site
Pb Sw, Spdt, 6A, 120Vac, Panel, Black; Product Range C&k Components - 37AH8093 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 6A, 120Vac, Panel, Black; Product Range C&k Components
37AH8093
Pb Sw, Spdt, 6A, 120Vac, Panel, Black; Product Range C&k Components 37AH8093
PB SW, SPDT, 6A, 120VAC, PANEL, BLACK; Product Range:8060 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SW, SPDT, 6A, 120VAC, PANEL, BLACK; Product Range:8060 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8168LHZQE2
Pushbutton Switches 8168LHZQE2
Pushbutton Switches ON-MOM SPDT SLDR

Pushbutton Switches ON-MOM SPDT SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4018-ND 8168LHZQE2 37AH8093 8168LHZQE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spdt, 6A, 120Vac, Panel, Black; Product Range C&k Components Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Max Current Rating 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1122108 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Hardware - AT3001EB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 913700 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details