Pushbutton Switch SPDT Standard Panel Mount, Rear
Manufacturer: C&K
Category: Switches -Pushbutton Switches
Series: 8020
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount, Rear
Type: Standard
Switch Function: On-Mom
Termination Style: PC Pin
Operating Temperature: -30°C ~ 75°C
PB SW, SPDT, 1A, 120VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:5.72mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes
Pushbutton Switches ON-MOM SPDT PC
Snap-Acting Momentary Pushbutton Switches, Panel Mount
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185".
Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4010-ND | 37AH7849 | 8121SHCGE | 70128637 | 8121SHCGE | |
| Product Name | Pushbutton Switches | Switches -Pushbutton Switches | Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components | Pushbutton Switches | Switch, Pushbutton, Momentary, PANEL-MOUNT, Solder TerminalS | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | On-(On) | On-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | Straight PC Pins | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |