C&K Components Pushbutton Switches 8125SYAV2BE

Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11216-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11216-ND
Pushbutton Switches CKN11216-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8125SYAV2BE
Pushbutton Switches 8125SYAV2BE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - 8125SYAV2BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125SYAV2BE
Switches - Pushbutton Switches 8125SYAV2BE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11216-ND 8125SYAV2BE 8125SYAV2BE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11BV - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers