C&K Components Switches - Pushbutton Switches 8125SD9RBE

Description
Win Source Part Number: 1376048-8125SD9RBE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 51 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125SD Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376048-8125SD9RBE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 51 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125SD Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376048-8125SD9RBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376048-8125SD9RBE
Switches - Pushbutton Switches 1376048-8125SD9RBE
Win Source Part Number: 1376048-8125SD9RBE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 51 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125SD Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles

Win Source Part Number: 1376048-8125SD9RBE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 51 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8125SD
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pushbutton C&k Components - 37AH7950 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH7950
Pushbutton C&k Components 37AH7950
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8125SD9RBE
Pushbutton Switches 8125SD9RBE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - 8125SD9RBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125SD9RBE
Switches - Pushbutton Switches 8125SD9RBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376048-8125SD9RBE 37AH7950 8125SD9RBE 8125SD9RBE
Product Name Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features RoHS
Max Current Rating 1 amps
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 4879490 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1758272 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details