C&K Components Pushbutton Switches 8221SHCGE

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch Pushbutton DPDT 1A 120V from C&K Components is designed for momentary operation with a double pole double throw (DPDT) configuration. It has a maximum contact voltage of 120V AC and 28V DC, with a maximum current rating of 1A. The switch features PC pin terminals for easy mounting on printed circuit boards. This product is part of the 8020 series and is compliant with RoHS regulations, ensuring it is free from hazardous substances. Its compact design makes it suitable for various applications where space is a consideration.

Datasheet Summary
Powered by GS/AI

The Switch Pushbutton DPDT 1A 120V from C&K Components is designed for momentary operation with a double pole double throw (DPDT) configuration. It has a maximum contact voltage of 120V AC and 28V DC, with a maximum current rating of 1A. The switch features PC pin terminals for easy mounting on printed circuit boards. This product is part of the 8020 series and is compliant with RoHS regulations, ensuring it is free from hazardous substances. Its compact design makes it suitable for various applications where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1637-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1637-ND
Pushbutton Switches CKN1637-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8221SHCGE
Pushbutton Switches 8221SHCGE
Pushbutton Switches Switch Pb Dpdt 1A Pcb

Pushbutton Switches Switch Pb Dpdt 1A Pcb

Buy Now Datasheet
Switches - Pushbutton Switches - 8221SHCGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8221SHCGE
Switches - Pushbutton Switches 8221SHCGE
SWITCH PUSHBUTTON DPDT 1A 120V

SWITCH PUSHBUTTON DPDT 1A 120V

Supplier's Site
Switch Pushbutton Dpdt 1A 120V; Switch Operation C&k Components - 79X5971 - Newark, An Avnet Company
Chicago, IL, United States
Switch Pushbutton Dpdt 1A 120V; Switch Operation C&k Components
79X5971
Switch Pushbutton Dpdt 1A 120V; Switch Operation C&k Components 79X5971
SWITCH PUSHBUTTON DPDT 1A 120V; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

SWITCH PUSHBUTTON DPDT 1A 120V; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Sw, Dpdt, 1A, 120V, Panel; Product Range C&k Components - 37AH8228 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 1A, 120V, Panel; Product Range C&k Components
37AH8228
Pb Sw, Dpdt, 1A, 120V, Panel; Product Range C&k Components 37AH8228
PB SW, DPDT, 1A, 120V, PANEL; Product Range:8020 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:1A RoHS Compliant: Yes

PB SW, DPDT, 1A, 120V, PANEL; Product Range:8020 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1637-ND 8221SHCGE 8221SHCGE 79X5971 37AH8228
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch Pushbutton Dpdt 1A 120V; Switch Operation C&k Components Pb Sw, Dpdt, 1A, 120V, Panel; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Solder Pin PC Pin
Max Current Rating 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6800 - M 6800-11-3-P3-80E -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Recessed Momentary Push Buttons - 2AF3RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1116517 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details