Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switches Switch Pb Spdt 1A Plunger Ra Pcb
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1624-ND | 8121SH9AGE | 8121SH9AGE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 1 amps | 1 amps | 1 amps |