C&K Components Pushbutton Switches 8168SHZGE2

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4031-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4031-ND
Pushbutton Switches CKN4031-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8168SHZGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8168SHZGE2
Switches - Pushbutton Switches 8168SHZGE2
SWITCH PUSHBUTTON SPDT 6A 120V

SWITCH PUSHBUTTON SPDT 6A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8168SHZGE2
Pushbutton Switches 8168SHZGE2
Pushbutton Switches ON-MOM SPDT SLDR

Pushbutton Switches ON-MOM SPDT SLDR

Buy Now Datasheet
Pb Switch, Spdt, 6A, 120Vac/28Vdc, Panel; Product Range C&k Components - 37AH8131 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 6A, 120Vac/28Vdc, Panel; Product Range C&k Components
37AH8131
Pb Switch, Spdt, 6A, 120Vac/28Vdc, Panel; Product Range C&k Components 37AH8131
PB SWITCH, SPDT, 6A, 120VAC/28VDC, PANEL; Product Range:8060 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VDC:28VRoHS Compliant: Yes

PB SWITCH, SPDT, 6A, 120VAC/28VDC, PANEL; Product Range:8060 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VDC:28VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4031-ND 8168SHZGE2 8168SHZGE2 37AH8131
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 6A, 120Vac/28Vdc, Panel; Product Range C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-7029-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers