Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 20V
PB SWITCH, SPDT, 0.4VA, 20V, THT; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:- RoHS Compliant: Yes
Pushbutton Switches Pushbutton
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11174-ND | 8125SH9CBE | 37AH7964 | 8125SH9CBE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |