Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 6A 120V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8161LH9ASE3 | 8161LH9ASE3 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Max Current Rating | 6 amps | 6 amps |