SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches SPDT ON-ON WIRE-WRAP
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8161S2H9WBE2 | 37AH8065 | 8161S2H9WBE2 |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Wire Leads | Wire Lead | |
| Max AC Voltage Rating | 20 volts |