C&K Components Pushbutton Switches 8161SHAV2BE2

Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11199-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11199-ND
Pushbutton Switches CKN11199-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 1337515-8161SHAV2BE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1337515-8161SHAV2BE2
Switches - Pushbutton Switches 1337515-8161SHAV2BE2
Win Source Part Number: 1337515-8161SHAV2BE2 Category: Switches - Pushbutton Switches Series: 8060 Type: Standard Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Round, Button Electrical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Right Angle, Vertical, Rear Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9033 Mfr: C&K Base Product Number: 8161SH

Win Source Part Number: 1337515-8161SHAV2BE2
Category: Switches - Pushbutton Switches
Series: 8060
Type: Standard
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Round, Button
Electrical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Right Angle, Vertical, Rear
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9033
Mfr: C&K
Base Product Number: 8161SH

Buy Now Datasheet
Switches - Pushbutton Switches - 8161SHAV2BE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8161SHAV2BE2
Switches - Pushbutton Switches 8161SHAV2BE2
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8161SHAV2BE2
Pushbutton Switches 8161SHAV2BE2
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11199-ND 1337515-8161SHAV2BE2 8161SHAV2BE2 8161SHAV2BE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features Illuminated Switch
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details