C&K Components Pushbutton Switches 8121SD9AGE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4013-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4013-ND
Pushbutton Switches CKN4013-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 8121SD9AGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121SD9AGE
Switches - Pushbutton Switches 8121SD9AGE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components - 37AH7829 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components
37AH7829
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components 37AH7829
PB SW, SPDT, 1A, 120VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:120VRoHS Compliant: Yes

PB SW, SPDT, 1A, 120VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:120VRoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spdt, 1A, 120V, Thd; Switch Operation C&k Components - 79X5967 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 1A, 120V, Thd; Switch Operation C&k Components
79X5967
Pb Switch, Spdt, 1A, 120V, Thd; Switch Operation C&k Components 79X5967
PB SWITCH, SPDT, 1A, 120V, THD; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPDT, 1A, 120V, THD; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8121SD9AGE
Pushbutton Switches 8121SD9AGE
Pushbutton Switches ON-MOM SPDT RA PC

Pushbutton Switches ON-MOM SPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4013-ND 8121SD9AGE 37AH7829 79X5967 8121SD9AGE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components Pb Switch, Spdt, 1A, 120V, Thd; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins PC Pin Solder Pin
Max Current Rating 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 219816652 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details